CONN HEADER R/A 10POS 2MM Product overview: T2M-105-01-L-D-RA-WT
Samtec T2M-105-01-L-D-RA-WT
Samtec T2M-105-01-L-D-RA-WT
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-T2M-105-01-L-D-RA-WT | 1548350 | 28T0616 |
| Product Name | Electronic Connector | PCB Headers | Connector, Header, 10 Position, 2Row, 2Mm; Connector Systems Samtec |
| Termination | Solder | Solder | Through Hole Right Angle |
| Current Rating | 3.8 amps | ||
| Category | Board to Board Connector; Wire to Board Connector | ||
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector |