.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 20POS 0.1 GOLD SMD
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-110-F-DV | 1981530 | SSM-110-F-DV | 49AJ4095 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec |
| Termination | Smt | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 20 # |