Samtec Inc. PCB Headers SHF-105-01-L-D-SM

Description
SHF 1.27mm SMT shrouded PCB header, 10P
Request a Quote Datasheet
Description
SHF 1.27mm SMT shrouded PCB header, 10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011854 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011854
PCB Headers 9011854
SHF 1.27mm SMT shrouded PCB header, 10P

SHF 1.27mm SMT shrouded PCB header, 10P

Supplier's Site
Rectangular Connectors - SHF-105-01-L-D-SM - 933375-SHF-105-01-L-D-SM - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SHF-105-01-L-D-SM
933375-SHF-105-01-L-D-SM
Rectangular Connectors - SHF-105-01-L-D-SM 933375-SHF-105-01-L-D-SM
Manufacturer: Samtec Inc. Win Source Part Number: 933375-SHF-105-01-L- D-SM Series: SHF Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: SHF-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SHF-105-01-L-D-SM-ND , SAM10710

Manufacturer: Samtec Inc.
Win Source Part Number: 933375-SHF-105-01-L-D-SM
Series: SHF
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: SHF-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SHF-105-01-L-D-SM-ND, SAM10710

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-SHF-105-01-L-D-SM
SMD Electronic Connector 314-SHF-105-01-L-D-SM
CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-S M can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec - 34R9855 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
34R9855
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec 34R9855
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Vertical, Shf Series, Surface Mount, Header, 10, 1.27 Mm Rohs Compliant Samtec - 41T0808 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Vertical, Shf Series, Surface Mount, Header, 10, 1.27 Mm Rohs Compliant Samtec
41T0808
Wire-To-Board Connector, Vertical, Shf Series, Surface Mount, Header, 10, 1.27 Mm Rohs Compliant Samtec 41T0808
Wire-To-Board Connector, Vertical, SHF Series, Surface Mount, Header, 10, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, Vertical, SHF Series, Surface Mount, Header, 10, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9011854 933375-SHF-105-01-L-D-SM 314-SHF-105-01-L-D-SM 34R9855 41T0808
Product Name PCB Headers Rectangular Connectors - SHF-105-01-L-D-SM SMD Electronic Connector Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec Wire-To-Board Connector, Vertical, Shf Series, Surface Mount, Header, 10, 1.27 Mm Rohs Compliant Samtec
Category Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1998-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28493-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Nano Circular Connectors - A79109-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers