The Header, 1.27mm, SMD, 2X10 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 20 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of gold or tin over nickel. This connector has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is available in surface mount configuration and offers various lead styles and options, including alignment pins and locking clips.
Samtec TFC-110-02-L-D-A PCB Header
Samtec TFC-110-02-L-D-A PCB Header
HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1804857 | 84P6573 |
| Product Name | PCB Headers | Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec |
| Category | Wire to Board Connector | |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector |
| Termination | Solder | Surface Mount |