Samtec Inc. Pin & Socket Connectors SS5-15-3.50-L-D-K-TR

Description
0.50 mm Micro Blade & Beam Slim Body Skt
Request a Quote Datasheet
Description
0.50 mm Micro Blade & Beam Slim Body Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS5-15-3.50-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS5-15-3.50-L-D-K-TR
Pin & Socket Connectors SS5-15-3.50-L-D-K-TR
0.50 mm Micro Blade & Beam Slim Body Skt

0.50 mm Micro Blade & Beam Slim Body Skt

Buy Now
PCB Sockets - 2081678 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081678
PCB Sockets 2081678
0.50 mm Micro Blade & Beam LoProfile Skt

0.50 mm Micro Blade & Beam LoProfile Skt

Supplier's Site
PCB Sockets - 2081680 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081680
PCB Sockets 2081680
0.50 mm Micro Blade & Beam LoProfile Skt

0.50 mm Micro Blade & Beam LoProfile Skt

Supplier's Site
Singapore, Singapore
Electronic Connector
308-SS5-15-3.50-L-D-K-TR
Electronic Connector 308-SS5-15-3.50-L-D-K-TR
0.50 MM RAZOR BEAM LP SLIM SOCK Product overview: SS5-15-3.50-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-15-3.50-L-D- K-TR can be used for catalog matching and distributor lookup.

0.50 MM RAZOR BEAM LP SLIM SOCK Product overview: SS5-15-3.50-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-15-3.50-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1096132-SS5-15-3.50-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1096132-SS5-15-3.50-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1096132-SS5-15-3.50-L-D-K-TR
Win Source Part Number: 1096132-SS5-15-3.50- L-D-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ SS5 Number of Positions: 30 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 4.5mm, 5.5mm, 6mm Height Above Board: 0.132" (3.35mm) Standard Package: 1,075 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): SS5-15-3.50-L-D-K-TR SS515350LDKTR; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SS5-15-3.50-L-D-K-TR -ND,612-SS5-15-3.50- L-D-K-TR,612-SS5-15- 3.50-L-D-K-CT Base Product Number: SS5-15

Win Source Part Number: 1096132-SS5-15-3.50-L-D-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ SS5
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 4.5mm, 5.5mm, 6mm
Height Above Board: 0.132" (3.35mm)
Standard Package: 1,075
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): SS5-15-3.50-L-D-K-TRSS515350LDKTR;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SS5-15-3.50-L-D-K-TR-ND,612-SS5-15-3.50-L-D-K-TR,612-SS5-15-3.50-L-D-K-CT
Base Product Number: SS5-15

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS5-15-3.50-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS5-15-3.50-L-D-K-TR
0.50 MM RAZOR BEAM LP SLIM SOCK

0.50 MM RAZOR BEAM LP SLIM SOCK

Supplier's Site
Mezzanine Conn, Rcpt, 30Pos, 0.5Mm Samtec - 49AJ4158 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 30Pos, 0.5Mm Samtec
49AJ4158
Mezzanine Conn, Rcpt, 30Pos, 0.5Mm Samtec 49AJ4158
MEZZANINE CONN, RCPT, 30POS, 0.5MM

MEZZANINE CONN, RCPT, 30POS, 0.5MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS5-15-3.50-L-D-K-TR 2081678 308-SS5-15-3.50-L-D-K-TR 1096132-SS5-15-3.50-L-D-K-TR SS5-15-3.50-L-D-K-TR 49AJ4158
Product Name Pin & Socket Connectors PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 30Pos, 0.5Mm Samtec
Category Micro Connector and Nano Connector
Termination Solder
Mounting Surface mount SMD (SMT)
Contact Pitch 0.5000 mm (0.0197 inch)
Unlock Full Specs
to access all available technical data