Samtec SSW-102-02-G-S-RA PCB Socket
Samtec SSW-102-02-G-S-RA PCB Socket
CONN RCPT 2POS 0.1 GOLD PCB R/A Product overview: SSW-102-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-102-02-G-S-R
CONN RCPT 2POS 0.1 GOLD PCB R/A
BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 2, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655613P | 7655613 | SSW-102-02-G-S-RA | 315-SSW-102-02-G-S-RA | SSW-102-02-G-S-RA | 11P9348 | 15P2871 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | Solder | |||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole Mount Right Angle | ||||
| Voltage Rating | 550 volts | 465 to 655 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |