CONN RCPT 8POS 0.1 TIN PCB Product overview: SS-108-TT-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-108-TT-2-N can be used for catalog matching and distributor lookup.
.100 Single Row Screw Mach Skt Strip
Receptacle 2.54mm low profile 8way
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, SS Series, Through Hole, Receptacle, 8, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN RCPT 8POS 0.1 TIN PCB
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SS-108-TT-2-N | SS-108-TT-2-N | 7679726 | 11P7537 | 15P2753 | SS-108-TT-2-N |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 8, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |