Samtec Inc. Pin & Socket Connectors SQT-110-01-L-S

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-110-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-110-01-L-S
Pin & Socket Connectors SQT-110-01-L-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 7679628P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679628P
PCB Sockets 7679628P
Samtec SQT-110-01-L-S PCB Socket

Samtec SQT-110-01-L-S PCB Socket

Supplier's Site
PCB Sockets - 7679628 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679628
PCB Sockets 7679628
Samtec SQT-110-01-L-S PCB Socket

Samtec SQT-110-01-L-S PCB Socket

Supplier's Site
Connector, Rcpt, 10Pos, 1Row, 2Mm; Connector Systems Samtec - 53AJ6497 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 2Mm; Connector Systems Samtec
53AJ6497
Connector, Rcpt, 10Pos, 1Row, 2Mm; Connector Systems Samtec 53AJ6497
CONNECTOR, RCPT, 10POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-110-01-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-110-01-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-110-01-L-S
CONN RCPT 10POS 0.079 GOLD PCB

CONN RCPT 10POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SQT-110-01-L-S 7679628P 7679628 53AJ6497 SQT-110-01-L-S
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Connector, Rcpt, 10Pos, 1Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 450 volts
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data