Samtec SSQ-108-01-G-S PCB Socket
Samtec SSQ-108-01-G-S PCB Socket
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, SINGLE, 8WAY; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:SSQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSQ-108-01-G-S | 7655515P | 7655515 | 11P8310 | 15P2842 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec | Receptacle, 2.54Mm, Single, 8Way; Pitch Spacing Samtec |
| Termination | Solder | Solder | Through Hole | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole Mount | |||
| Voltage Rating | 550 volts |