Samtec Inc. Pin & Socket Connectors SQT-102-01-L-S

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-102-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-102-01-L-S
Pin & Socket Connectors SQT-102-01-L-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Singapore, Singapore
Electronic Connector
315-SQT-102-01-L-S
Electronic Connector 315-SQT-102-01-L-S
CONN RCPT 2POS 0.079 GOLD PCB Product overview: SQT-102-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-102-01-L-S can be used for catalog matching and distributor lookup.

CONN RCPT 2POS 0.079 GOLD PCB Product overview: SQT-102-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-102-01-L-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 7679565 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679565
PCB Sockets 7679565
Samtec SQT-102-01-L-S PCB Socket

Samtec SQT-102-01-L-S PCB Socket

Supplier's Site
PCB Sockets - 7679565P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679565P
PCB Sockets 7679565P
Samtec SQT-102-01-L-S PCB Socket

Samtec SQT-102-01-L-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-102-01-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-102-01-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-102-01-L-S
CONN RCPT 2POS 0.079 GOLD PCB

CONN RCPT 2POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec - 11P7240 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec
11P7240
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec 11P7240
BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 2, 2 Mm Rohs Compliant Samtec - 15P2700 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 2, 2 Mm Rohs Compliant Samtec
15P2700
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 2, 2 Mm Rohs Compliant Samtec 15P2700
Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 2, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 2, 2 mm RoHS Compliant: Yes

Supplier's Site
Conn Sckt Strp Skt 2 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 82AC0016 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 2 Pos 2Mm Sldr St Th Rohs Compliant Samtec
82AC0016
Conn Sckt Strp Skt 2 Pos 2Mm Sldr St Th Rohs Compliant Samtec 82AC0016
CONN SCKT STRP SKT 2 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 2 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-102-01-L-S 315-SQT-102-01-L-S 7679565 7679565P SQT-102-01-L-S 11P7240 15P2700 82AC0016
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 2, 2 Mm Rohs Compliant Samtec Conn Sckt Strp Skt 2 Pos 2Mm Sldr St Th Rohs Compliant Samtec
Termination Solder Solder Solder Solder
Voltage Rating 250 to 281 volts 450 volts
Current Rating 5.1 amps 5.1 amps
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data