Samtec Inc. Pin & Socket Connectors SSM-103-L-SV-K-TR

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-103-L-SV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-103-L-SV-K-TR
Pin & Socket Connectors SSM-103-L-SV-K-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
PCB Sockets - 2081715 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081715
PCB Sockets 2081715
Samtec SSM-103-L-SV-K-TR PCB Socket

Samtec SSM-103-L-SV-K-TR PCB Socket

Supplier's Site
PCB Sockets - 2081713 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081713
PCB Sockets 2081713
Samtec SSM-103-L-SV-K-TR PCB Socket

Samtec SSM-103-L-SV-K-TR PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SSM-103-L-SV-K-TR
SMD Electronic Connector 315-SSM-103-L-SV-K-TR
CONN RCPT 3POS 0.1 GOLD SMD Product overview: SSM-103-L-SV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-103-L-SV-K-T R can be used for catalog matching and distributor lookup.

CONN RCPT 3POS 0.1 GOLD SMD Product overview: SSM-103-L-SV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-103-L-SV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec - 81P3232 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
81P3232
Connector, Receptacle, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec 81P3232
CONNECTOR, RECEPTACLE, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SSM-103-L-SV-K-TR 2081715 315-SSM-103-L-SV-K-TR 81P3232
Product Name Pin & Socket Connectors PCB Sockets SMD Electronic Connector Connector, Receptacle, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data