Samtec Inc. PCB Sockets SLW-106-01-G-S

Description
Samtec SLW-106-01-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SLW-106-01-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679426 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679426
PCB Sockets 7679426
Samtec SLW-106-01-G-S PCB Socket

Samtec SLW-106-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 7679426P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679426P
PCB Sockets 7679426P
Samtec SLW-106-01-G-S PCB Socket

Samtec SLW-106-01-G-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SLW-106-01-G-S
Electronic Connector 315-SLW-106-01-G-S
CONN RCPT 6POS 0.1 GOLD PCB Product overview: SLW-106-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-106-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 GOLD PCB Product overview: SLW-106-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-106-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SLW-106-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-106-01-G-S
Pin & Socket Connectors SLW-106-01-G-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-106-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-106-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-106-01-G-S
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec - 11P6869 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec
11P6869
Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec 11P6869
BOARD-BOARD CONNECTOR SOCKET, 6WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 6, 2.54 Mm Rohs Compliant Samtec - 15P2621 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 6, 2.54 Mm Rohs Compliant Samtec
15P2621
Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 6, 2.54 Mm Rohs Compliant Samtec 15P2621
Board-To-Board Connector, Single, SLW Series, Through Hole, Receptacle, 6, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, SLW Series, Through Hole, Receptacle, 6, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679426 7679426P 315-SLW-106-01-G-S SLW-106-01-G-S SLW-106-01-G-S 11P6869 15P2621
Product Name PCB Sockets PCB Sockets Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 6, 2.54 Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 550 volts 406 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data