Samtec Inc. PCB Sockets SMM-110-02-L-S

Description
Samtec SMM-110-02-L-S PCB Socket
Request a Quote Datasheet
Description
Samtec SMM-110-02-L-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2002221 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002221
PCB Sockets 2002221
Samtec SMM-110-02-L-S PCB Socket

Samtec SMM-110-02-L-S PCB Socket

Supplier's Site
PCB Sockets - 2002220 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002220
PCB Sockets 2002220
Samtec SMM-110-02-L-S PCB Socket

Samtec SMM-110-02-L-S PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SMM-110-02-L-S
SMD Electronic Connector 315-SMM-110-02-L-S
CONN RCPT 10POS 0.079 GOLD SMD Product overview: SMM-110-02-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-110-02-L-S can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.079 GOLD SMD Product overview: SMM-110-02-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-110-02-L-S can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-110-02-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-110-02-L-S
CONN RCPT 10POS 0.079 GOLD SMD

CONN RCPT 10POS 0.079 GOLD SMD

Supplier's Site
Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 48T3099 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
48T3099
Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 48T3099
CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2002221 315-SMM-110-02-L-S SMM-110-02-L-S 48T3099
Product Name PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Termination Smt Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data