.050 FOURRAY Quad Row Tiger Buy Skt Stri
CONN RCPT 120POS 0.05 GOLD SMD Product overview: SOLC-130-02-L-Q-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-130-02-L-Q-
Win Source Part Number: 1029408-SOLC-130-02-
Category: Connectors, Interconnects>Rectan
Series: FOURRAY™ SOLC
Number of Positions: 120
Features: Board Guide
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 14
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.160" (4.06mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SOLC-135-02-L-Q-LC; SOLC-125-02-L-Q-A; SOLC-125-02-L-Q; FX8C-60/60S11-SV5J(7
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SOLC-130-02-L-Q-A-ND
Base Product Number: SOLC-130
.050" FOURRAY Quad Row Tiger Buy Skt Str
.050" FOURRAY Quad Row Tiger Buy Skt Str
CONN RCPT 120POS 0.05 GOLD SMD
SOCKET, 1.27MM, SMT, 4X30 POSITION; Connector Systems:Board-to-Boa
SOCKET, 1.27MM, SMT, 4X30WAY ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SOLC-130-02-L-Q-A | 315-SOLC-130-02-L-Q-A | 1029408-SOLC-130-02-L-Q-A | 2081563 | SOLC-130-02-L-Q-A | 45T2133 | 69AJ9796 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Smt, 4X30 Position; Connector Systems Samtec | Socket, 1.27Mm, Smt, 4X30Way Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | Solder | |||
| Current Rating | 2.4 amps | 2.4 amps | 2.4 amps | ||||
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||||
| Mounting | SMD (SMT) | Surface mount | Surface Mount | Surface Mount |