Samtec SSW-108-01-T-D PCB Socket
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts;
SOCKET, 2.54MM, 2X8 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 16POS 0.1 TIN PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-108-01-T-D | 1557923 | 15AC8704 | 11P9441 | SSW-108-01-T-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Through Hole | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 465 to 655 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |