Samtec Inc. PCB Headers TFM-120-02-S-D-A

Description
Samtec TFM-120-02-S-D-A PCB Header
Request a Quote Datasheet
Description
Samtec TFM-120-02-S-D-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5077364 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5077364
PCB Headers 5077364
Samtec TFM-120-02-S-D-A PCB Header

Samtec TFM-120-02-S-D-A PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TFM-120-02-S-D-A
SMD Electronic Connector 314-TFM-120-02-S-D-A
CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-120-02-S-D-A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-120-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TFM-120-02-S-D-A - 936424-TFM-120-02-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-120-02-S-D-A
936424-TFM-120-02-S-D-A
Rectangular Connectors - TFM-120-02-S-D-A 936424-TFM-120-02-S-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 936424-TFM-120-02-S- D-A Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 40 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM10760, TFM-120-02-S-D-A-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 936424-TFM-120-02-S-D-A
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 40 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFM-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10760, TFM-120-02-S-D-A-ND

Buy Now Datasheet
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec - 34P1993 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec
34P1993
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec 34P1993
HEADER, 1.27MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5077364 314-TFM-120-02-S-D-A 936424-TFM-120-02-S-D-A 34P1993
Product Name PCB Headers SMD Electronic Connector Rectangular Connectors - TFM-120-02-S-D-A Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data