Samtec SSW-105-01-G-S PCB Socket
SOCKET, 2.54MM, 1X5 POSITION; Connector Systems:Board-to-Boa
CONN SCKT STRP SKT 5 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
CONN RCPT 5POS 0.1 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1557928 | SSW-105-01-G-S | 11P9390 | 82AC0101 | 90Y8631 | SSW-105-01-G-S |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 2.54Mm, 1X5 Position; Connector Systems Samtec | Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||||
| Termination | Solder | Through Hole | Solder | |||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 465 to 655 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |