Samtec Inc. Pin & Socket Connectors SLW-104-01-G-D

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-104-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-104-01-G-D
Pin & Socket Connectors SLW-104-01-G-D
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
316-SLW-104-01-G-D
Electronic Connector 316-SLW-104-01-G-D
Conn Socket Strip SKT 8 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk Product overview: SLW-104-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-SLW-104-01-G-D can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 8 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk Product overview: SLW-104-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-SLW-104-01-G-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec - 11P6856 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec
11P6856
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec 11P6856
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec - 15P2618 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec
15P2618
Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec 15P2618
Board-To-Board Connector, Dual, SLW Series, Through Hole, Receptacle, 8, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Dual, SLW Series, Through Hole, Receptacle, 8, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-104-01-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-104-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-104-01-G-D
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-104-01-G-D 316-SLW-104-01-G-D 11P6856 15P2618 SLW-104-01-G-D
Product Name Pin & Socket Connectors Electronic Connector Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Voltage Rating 406 volts
Current Rating 5.2 amps
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details