CONN RCPT 8POS 0.079 GOLD PCB Product overview: SQT-104-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-104-01-L-D can be used for catalog matching and distributor lookup.
2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQT-104-01-L-D PCB Socket
Samtec SQT-104-01-L-D PCB Socket
CONN RCPT 8POS 0.079 GOLD PCB
CONN SCKT STRP SKT 8 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SQT-104-01-L-D | SQT-104-01-L-D | 7679580 | 7679580P | SQT-104-01-L-D | 98AC2630 | 53AJ6496 |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn Sckt Strp Skt 8 Pos 2Mm Sldr St Th Rohs Compliant Samtec | Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | Solder | |||
| Voltage Rating | 250 to 281 volts | 450 volts | |||||
| Current Rating | 5.1 amps | 5.1 amps | |||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole | Through Hole Mount |