The Conn, Rcpt, 60Pos, 2Row, 0.4Mm, Smt is a mezzanine connector designed for surface mount applications. It features a super fine pitch of 0.4 mm and consists of 60 contacts arranged in two rows. The insulator material is black LCP, while the contacts are made of phosphor bronze with plating options of gold or tin over nickel. This connector is rated for a current of 1.6 A per pin and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and lead-free solderable, with a maximum lead coplanarity of 0.10 mm. The connector supports high-speed signaling, with performance ratings of up to 27 Gbps for single-ended signaling and 31 Gbps for differential pair signaling, depending on the stack height and PCB effects. The design is optimized for space-saving on the board, making it suitable for compact electronic applications.
0.40 mm Micro Blade & Beam Ultra Fine Pi
CONN SOCKET 60POS SMD GOLD Product overview: SS4-30-3.00-L-D-K-TR
Receptacle 0.4mm SMT style3 30+30way
Receptacle 0.4mm SMT style3 30+30way
Win Source Part Number: 1293972-SS4-30-3.00-
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ SS4
Number of Positions: 60
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.112" (2.85mm)
Standard Package: 1,150
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SS4-30-3.00-L-D-K-TR
Base Product Number: SS4-30
CONN, RCPT, 60POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN SOCKET 60POS SMD GOLD
Conn Fine Pitch Connector SKT 60 POS 0.4mm Solder ST SMD T/R
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SS4-30-3.00-L-D-K-TR | 308-SS4-30-3.00-L-D-K-TR | 7679779P | 7679779 | 1293972-SS4-30-3.00-L-D-K-TR | 89T9103 | SS4-30-3.00-L-D-K-TR | 680-SS4-30-3.00-L-D-K-TR |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Rcpt, 60Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn Fine Pitch Connector SKT 60 POS 0.4mm Solder ST SMD T/R |
| Voltage Rating | 155 volts | 155 volts | ||||||
| Current Rating | 1.6 amps | 1.6 amps | ||||||
| Termination | Solder | Solder | Solder | |||||
| Category | Board to Board Connector | |||||||
| Mounting | Surface mount | SMD (SMT) | Surface Mount | Surface Mount |