Samtec Inc. PCB Sockets SSQ-118-01-G-S

Description
Samtec SSQ-118-01-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-118-01-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655553P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655553P
PCB Sockets 7655553P
Samtec SSQ-118-01-G-S PCB Socket

Samtec SSQ-118-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 7655553 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655553
PCB Sockets 7655553
Samtec SSQ-118-01-G-S PCB Socket

Samtec SSQ-118-01-G-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSQ-118-01-G-S
Electronic Connector 315-SSQ-118-01-G-S
CONN RCPT 18POS 0.1 GOLD PCB Product overview: SSQ-118-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-118-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 18POS 0.1 GOLD PCB Product overview: SSQ-118-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-118-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-118-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-118-01-G-S
CONN RCPT 18POS 0.1 GOLD PCB

CONN RCPT 18POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 18Way, 1Row; Connector Systems Samtec - 11P8593 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 18Way, 1Row; Connector Systems Samtec
11P8593
Board-Board Connector, Socket, 18Way, 1Row; Connector Systems Samtec 11P8593
BOARD-BOARD CONNECTOR, SOCKET, 18WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 18WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655553P 7655553 315-SSQ-118-01-G-S SSQ-118-01-G-S 11P8593
Product Name PCB Sockets PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 18Way, 1Row; Connector Systems Samtec
Termination Solder Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 550 volts 465 to 655 volts 465 to 655 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data