Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST4-20-1.00-L-D-P-TR

Description
Win Source Part Number: 1293962-ST4-20-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 1,125 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13262CT,SAM13262D KR,SAM13262TR,ST4-20 -1.00-L-D-P-TR,ST4-2 0-1.00-L-D-P-FR Base Product Number: ST4-20
Request a Quote Datasheet
Description
Win Source Part Number: 1293962-ST4-20-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 1,125 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13262CT,SAM13262D KR,SAM13262TR,ST4-20 -1.00-L-D-P-TR,ST4-2 0-1.00-L-D-P-FR Base Product Number: ST4-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293962-ST4-20-1.00-L-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293962-ST4-20-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293962-ST4-20-1.00-L-D-P-TR
Win Source Part Number: 1293962-ST4-20-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 1,125 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13262CT,SAM13262D KR,SAM13262TR,ST4-20 -1.00-L-D-P-TR,ST4-2 0-1.00-L-D-P-FR Base Product Number: ST4-20

Win Source Part Number: 1293962-ST4-20-1.00-L-D-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ ST4
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm
Height Above Board: 0.121" (3.07mm)
Standard Package: 1,125
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13262CT,SAM13262DKR,SAM13262TR,ST4-20-1.00-L-D-P-TR,ST4-20-1.00-L-D-P-FR
Base Product Number: ST4-20

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-ST4-20-1.00-L-D-P-TR
SMD Electronic Connector 308-ST4-20-1.00-L-D-P-TR
CONN HDR 40POS SMD GOLD Product overview: ST4-20-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST4-20-1.00-L-D- P-TR can be used for catalog matching and distributor lookup.

CONN HDR 40POS SMD GOLD Product overview: ST4-20-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST4-20-1.00-L-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Samtec - 50AJ8291 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Samtec
50AJ8291
Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Samtec 50AJ8291
MEZZANINE CONN, HEADER, 40POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ST4 Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 40POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ST4 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Header, 40 Position, 2Row; Mezzanine Connector Type Samtec - 83P3580 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40 Position, 2Row; Mezzanine Connector Type Samtec
83P3580
Connector, Stacking, Header, 40 Position, 2Row; Mezzanine Connector Type Samtec 83P3580
CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ST4-20-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST4-20-1.00-L-D-P-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293962-ST4-20-1.00-L-D-P-TR 308-ST4-20-1.00-L-D-P-TR 50AJ8291 ST4-20-1.00-L-D-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10061913-111GLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 231-603/114-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers