Samtec Inc. Electronic Connector SQT-103-01-L-D-RA

Description
CONN RCPT 6P 0.079 GOLD PCB R/A Product overview: SQT-103-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-103-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 6P 0.079 GOLD PCB R/A Product overview: SQT-103-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-103-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SQT-103-01-L-D-RA
Electronic Connector 315-SQT-103-01-L-D-RA
CONN RCPT 6P 0.079 GOLD PCB R/A Product overview: SQT-103-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-103-01-L-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 6P 0.079 GOLD PCB R/A Product overview: SQT-103-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-103-01-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SQT-103-01-L-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-103-01-L-D-RA
Pin & Socket Connectors SQT-103-01-L-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 7679571P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679571P
PCB Sockets 7679571P
Samtec SQT-103-01-L-D-RA PCB Socket

Samtec SQT-103-01-L-D-RA PCB Socket

Supplier's Site
PCB Sockets - 7679571 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679571
PCB Sockets 7679571
Samtec SQT-103-01-L-D-RA PCB Socket

Samtec SQT-103-01-L-D-RA PCB Socket

Supplier's Site
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec - 11P7243 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec
11P7243
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec 11P7243
BOARD-BOARD CONNECTOR SOCKET, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SQT Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-103-01-L-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-103-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-103-01-L-D-RA
CONN RCPT 6P 0.079 GOLD PCB R/A

CONN RCPT 6P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 315-SQT-103-01-L-D-RA SQT-103-01-L-D-RA 7679571P 7679571 11P7243 SQT-103-01-L-D-RA
Product Name Electronic Connector Pin & Socket Connectors PCB Sockets PCB Sockets Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder Solder
Voltage Rating 250 to 281 volts 450 volts
Current Rating 5.1 amps 5.1 amps
Category Board to Board Connector
Mounting Through hole Through Hole Mount Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data