Samtec SQT-120-01-F-D-RA PCB Socket
Samtec SQT-120-01-F-D-RA PCB Socket
CONN RCPT 40P 0.079 GOLD PCB R/A Product overview: SQT-120-01-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-120-01-F-D-R
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 40P 0.079 GOLD PCB R/A
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
CONN, R/A RCPT, 40POS, 2ROW, 2MM ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1981446 | 315-SQT-120-01-F-D-RA | SQT-120-01-F-D-RA | SQT-120-01-F-D-RA | 44P2390 | 66AJ8123 |
| Product Name | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec | Conn, R/a Rcpt, 40Pos, 2Row, 2Mm Rohs Compliant Samtec |
| Termination | Through hole | Solder | Solder | |||
| Mounting | Surface mount | Through Hole, Right Angle | Through Hole Mount Right Angle | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||||
| Number of Contacts | 40 # |