Samtec SSM-104-L-DH-TR PCB Socket
Samtec SSM-104-L-DH-TR PCB Socket
Samtec SSM-104-L-DH-TR PCB Socket
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 GOLD SMD R/A
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1981510 | 1981510P | SSM-104-L-DH-TR | 81P3337 | SSM-104-L-DH-TR |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connector, Receptacle, 8 Position, 2Row, 2.54Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Smt | Surface Mount | Solder | ||
| Mounting | Surface mount | Surface Mount Right Angle | Surface Mount, Right Angle | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 8 # |