.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Samtec SSM-105-S-DV-LC PCB Socket
Samtec SSM-105-S-DV-LC PCB Socket
CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSM-105-S-DV-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-105-S-DV-LC can be used for catalog matching and distributor lookup.
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-105-S-DV-LC | 1981517 | 315-SSM-105-S-DV-LC | 81P3730 | 68AJ2178 |
| Product Name | Pin & Socket Connectors | PCB Sockets | SMD Electronic Connector | Connector, Receptacle, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec | Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec |
| Termination | Smt | Solder | |||
| Mounting | Surface mount | Surface Mount | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 10 # |