Samtec SSQ-110-01-G-D PCB Socket
Samtec SSQ-110-01-G-D PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Boa
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS;
CONN RCPT 20POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSQ-110-01-G-D | 7655521P | 7655521 | 11P8367 | 18737242 | SSQ-110-01-G-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec | Connector/Terminal/Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 550 volts | 465 to 655 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |