Samtec Inc. Connectors, Interconnects - Coaxial Connectors (RF) SMB7H-J-P-H-ST-TH1

Description
Win Source Part Number: 1294127-SMB7H-J-P-H- ST-TH1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: TRUE75™ SMB7H Connector Type: Jack, Male Pin Fastening Type: Snap-On Package: Tray Contact Termination: Solder Connector Style: SMB Voltage Rating: 335 V Frequency - Max: 4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 75Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Samtec Inc. Other Names: SAM9953 Base Product Number: SMB7H-J
Request a Quote Datasheet
Description
Win Source Part Number: 1294127-SMB7H-J-P-H- ST-TH1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: TRUE75™ SMB7H Connector Type: Jack, Male Pin Fastening Type: Snap-On Package: Tray Contact Termination: Solder Connector Style: SMB Voltage Rating: 335 V Frequency - Max: 4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 75Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Samtec Inc. Other Names: SAM9953 Base Product Number: SMB7H-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - 1294127-SMB7H-J-P-H-ST-TH1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1294127-SMB7H-J-P-H-ST-TH1
Connectors, Interconnects - Coaxial Connectors (RF) 1294127-SMB7H-J-P-H-ST-TH1
Win Source Part Number: 1294127-SMB7H-J-P-H- ST-TH1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: TRUE75™ SMB7H Connector Type: Jack, Male Pin Fastening Type: Snap-On Package: Tray Contact Termination: Solder Connector Style: SMB Voltage Rating: 335 V Frequency - Max: 4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 75Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Samtec Inc. Other Names: SAM9953 Base Product Number: SMB7H-J

Win Source Part Number: 1294127-SMB7H-J-P-H-ST-TH1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: TRUE75™ SMB7H
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 335 V
Frequency - Max: 4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 75Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: SAM9953
Base Product Number: SMB7H-J

Buy Now Datasheet
RF Coaxial Board Mount Connector - SMB7H-J-P-H-ST-TH1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
SMB7H-J-P-H-ST-TH1
RF Coaxial Board Mount Connector SMB7H-J-P-H-ST-TH1
75 Ohm, SMB Straight Jack PCB Connector, Through Hole

75 Ohm, SMB Straight Jack PCB Connector, Through Hole

Supplier's Site Datasheet
Coaxial Connectors - 1800095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1800095
Coaxial Connectors 1800095
Samtec SMB7H-J-P-H-ST-TH1

Samtec SMB7H-J-P-H-ST-TH1

Supplier's Site
Singapore, Singapore
75 OHM Electronic Connector
437-SMB7H-J-P-H-ST-TH1
75 OHM Electronic Connector 437-SMB7H-J-P-H-ST-TH1
CONN SMB JACK R/A 75 OHM PCB Product overview: SMB7H-J-P-H-ST-TH1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMB7H-J-P-H-ST-T H1 can be used for catalog matching and distributor lookup.

CONN SMB JACK R/A 75 OHM PCB Product overview: SMB7H-J-P-H-ST-TH1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMB7H-J-P-H-ST-TH1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - SMB7H-J-P-H-ST-TH1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMB7H-J-P-H-ST-TH1
RF Connectors / Coaxial Connectors SMB7H-J-P-H-ST-TH1
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now Datasheet
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Rg179, Brass Rohs Compliant Samtec - 33R1056 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Rg179, Brass Rohs Compliant Samtec
33R1056
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Rg179, Brass Rohs Compliant Samtec 33R1056
RF / Coaxial Connector, SMB Coaxial, Straight Jack, Through Hole Vertical, 75 ohm, RG179, Brass RoHS Compliant: Yes

RF / Coaxial Connector, SMB Coaxial, Straight Jack, Through Hole Vertical, 75 ohm, RG179, Brass RoHS Compliant: Yes

Supplier's Site
Rf Conn, Smb, Jack, 75 Ohm, Pcb; Connector Type Samtec - 97P7808 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Smb, Jack, 75 Ohm, Pcb; Connector Type Samtec
97P7808
Rf Conn, Smb, Jack, 75 Ohm, Pcb; Connector Type Samtec 97P7808
RF CONN, SMB, JACK, 75 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF CONN, SMB, JACK, 75 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1294127-SMB7H-J-P-H-ST-TH1 SMB7H-J-P-H-ST-TH1 1800095 437-SMB7H-J-P-H-ST-TH1 SMB7H-J-P-H-ST-TH1 33R1056 97P7808
Product Name Connectors, Interconnects - Coaxial Connectors (RF) RF Coaxial Board Mount Connector Coaxial Connectors 75 OHM Electronic Connector RF Connectors / Coaxial Connectors Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Rg179, Brass Rohs Compliant Samtec Rf Conn, Smb, Jack, 75 Ohm, Pcb; Connector Type Samtec
Termination Solder Through hole
Mounting Through Hole, Right Angle Pcb mount Through Hole
Voltage Rating 335 volts 335 volts 335 volts
Frequency 4.000 GHz ? to 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data