2.00 mm Tiger Beam Cost-effective Single
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Dual, TLE Series, Surface Mount, Receptacle, 10, 2 mm RoHS Compliant: Yes
CONN RCPT 10POS 0.079 GOLD SMD
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7656085 | 7656085P | TLE-105-01-G-DV | 12P0325 | 15P3355 | TLE-105-01-G-DV |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Dual, Tle Series, Surface Mount, Receptacle, 10, 2 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | |||
| Contact Pitch | 2 mm (0.0787 inch) |