Manufacturer: Samtec Inc.
Win Source Part Number: 934146-SMA-J-P-H-RA-
Operating Temperature Range: -65°C ~ 125°C
Features: SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: SMA-J
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: SMA-J-P-H-RA-TH1-ND,
CONN SMA JACK R/A 50 OHM PCB Product overview: SMA-J-P-H-RA-TH1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMA-J-P-H-RA-TH1
50 Ohm SMA Jack Board Connector
RF Connectors / Coaxial Connectors
CONN SMA JACK R/A 50 OHM PCB
RF COAXIAL, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 934146-SMA-J-P-H-RA-TH1 | 437-SMA-J-P-H-RA-TH1 | 1592297 | SMA-J-P-H-RA-TH1 | SMA-J-P-H-RA-TH1 | SMA-J-P-H-RA-TH1 | 48P5611 |
| Product Name | Coaxial Connectors (RF) - SMA-J-P-H-RA-TH1 | 50 OHM Electronic Connector | Coaxial Connectors | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf Coaxial, Sma Jack, 50 Ohm, Pcb; Connector Type Samtec |
| Mounting | Through Hole, Right Angle | Pcb mount | Through Hole | Through Hole, Right Angle | |||
| Voltage Rating | 335 volts | 335 volts | |||||
| Category | Coaxial Connector | ||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack |