CONN RCPT 2MM 12POS DL VERT PCB Product overview: SQW-106-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-106-01-L-D can be used for catalog matching and distributor lookup.
2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQW-106-01-L-D PCB Socket
Samtec SQW-106-01-L-D PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, SQW Series, Through Hole, Receptacle, 12, 2 mm RoHS Compliant: Yes
CONN RCPT 12POS 0.079 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SQW-106-01-L-D | SQW-106-01-L-D | 7679675 | 7679675P | 11P7415 | 15P2738 | SQW-106-01-L-D |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 12Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Vertical, Sqw Series, Through Hole, Receptacle, 12, 2 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Solder | |||
| Voltage Rating | 250 to 281 volts | 500 volts | |||||
| Current Rating | 3.8 amps | 3.8 amps | |||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole Mount | Through Hole |