Samtec Inc. Electronic Connector SSW-115-02-G-D-RA

Description
CONN RCPT 30POS 0.1 GOLD PCB R/A Product overview: SSW-115-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-115-02-G-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 30POS 0.1 GOLD PCB R/A Product overview: SSW-115-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-115-02-G-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSW-115-02-G-D-RA
Electronic Connector 315-SSW-115-02-G-D-RA
CONN RCPT 30POS 0.1 GOLD PCB R/A Product overview: SSW-115-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-115-02-G-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.1 GOLD PCB R/A Product overview: SSW-115-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-115-02-G-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-115-02-G-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-115-02-G-D-RA
Pin & Socket Connectors SSW-115-02-G-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 7655783P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655783P
PCB Sockets 7655783P
Samtec SSW-115-02-G-D-RA PCB Socket

Samtec SSW-115-02-G-D-RA PCB Socket

Supplier's Site
PCB Sockets - 7655783 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655783
PCB Sockets 7655783
Samtec SSW-115-02-G-D-RA PCB Socket

Samtec SSW-115-02-G-D-RA PCB Socket

Supplier's Site
Board-Board Connector, Socket, 30Way, 2Row; Connector Systems Samtec - 11P9560 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 30Way, 2Row; Connector Systems Samtec
11P9560
Board-Board Connector, Socket, 30Way, 2Row; Connector Systems Samtec 11P9560
BOARD-BOARD CONNECTOR, SOCKET, 30WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 30WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 30, 2.54 Mm Rohs Compliant Samtec - 15P2922 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 30, 2.54 Mm Rohs Compliant Samtec
15P2922
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 30, 2.54 Mm Rohs Compliant Samtec 15P2922
Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 30, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 30, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSW-115-02-G-D-RA SSW-115-02-G-D-RA 7655783P 7655783 11P9560 15P2922
Product Name Electronic Connector Pin & Socket Connectors PCB Sockets PCB Sockets Board-Board Connector, Socket, 30Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 30, 2.54 Mm Rohs Compliant Samtec
Termination Solder Solder Solder
Voltage Rating 465 to 655 volts 550 volts
Current Rating 4.7 amps
Category Board to Board Connector
Mounting Through hole Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26311-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers