Samtec Inc. Electronic Connector SQT-110-01-L-D-RA

Description
CONN RCPT 20P 0.079 GOLD PCB R/A Product overview: SQT-110-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-110-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 20P 0.079 GOLD PCB R/A Product overview: SQT-110-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-110-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SQT-110-01-L-D-RA
Electronic Connector 315-SQT-110-01-L-D-RA
CONN RCPT 20P 0.079 GOLD PCB R/A Product overview: SQT-110-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-110-01-L-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 20P 0.079 GOLD PCB R/A Product overview: SQT-110-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-110-01-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SQT-110-01-L-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-110-01-L-D-RA
Pin & Socket Connectors SQT-110-01-L-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec - 11P7271 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec
11P7271
Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec 11P7271
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-110-01-L-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-110-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-110-01-L-D-RA
CONN RCPT 20P 0.079 GOLD PCB R/A

CONN RCPT 20P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SQT-110-01-L-D-RA SQT-110-01-L-D-RA 11P7271 SQT-110-01-L-D-RA
Product Name Electronic Connector Pin & Socket Connectors Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 5.1 amps 5.1 amps
Unlock Full Specs
to access all available technical data