Samtec Inc. Pin & Socket Connectors SQW-103-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-103-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-103-01-L-D
Pin & Socket Connectors SQW-103-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 7679669 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679669
PCB Sockets 7679669
Samtec SQW-103-01-L-D PCB Socket

Samtec SQW-103-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 7679669P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679669P
PCB Sockets 7679669P
Samtec SQW-103-01-L-D PCB Socket

Samtec SQW-103-01-L-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQW-103-01-L-D
Electronic Connector 315-SQW-103-01-L-D
CONN RCPT 6POS 0.079 GOLD PCB Product overview: SQW-103-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-103-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.079 GOLD PCB Product overview: SQW-103-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-103-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec - 11P7409 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec
11P7409
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec 11P7409
BOARD-BOARD CONNECTOR SOCKET, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Sqw Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec - 15P2735 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Sqw Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec
15P2735
Board-To-Board Connector, Vertical, Sqw Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec 15P2735
Board-To-Board Connector, Vertical, SQW Series, Through Hole, Receptacle, 6, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, SQW Series, Through Hole, Receptacle, 6, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQW-103-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-103-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-103-01-L-D
CONN RCPT 6POS 0.079 GOLD PCB

CONN RCPT 6POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-103-01-L-D 7679669 7679669P 315-SQW-103-01-L-D 11P7409 15P2735 SQW-103-01-L-D
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Electronic Connector Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Sqw Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 500 volts 250 to 281 volts
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data