CONN HEADER SMD 20POS 1.27MM Product overview: TFM-110-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-110-02-L-D-A
Samtec TFM-110-02-L-D-A PCB Header
Samtec TFM-110-02-L-D-A PCB Header
Manufacturer: Samtec Inc.
Win Source Part Number: 936409-TFM-110-02-L-
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 20 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFM-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TFM-110-02-L-D-A | 1548363 | 936409-TFM-110-02-L-D-A | 84P7682 |
| Product Name | SMD Electronic Connector | PCB Headers | Rectangular Connectors - TFM-110-02-L-D-A | Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec |
| Termination | Solder | Solder | Surface Mount | |
| Voltage Rating | 275 volts | |||
| Current Rating | 3.2 amps | |||
| Category | Board to Board Connector; Wire to Board Connector |