Samtec Inc. PCB Sockets SQT-108-01-L-S

Description
Samtec SQT-108-01-L-S PCB Socket
Request a Quote Datasheet
Description
Samtec SQT-108-01-L-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679619 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679619
PCB Sockets 7679619
Samtec SQT-108-01-L-S PCB Socket

Samtec SQT-108-01-L-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SQT-108-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-108-01-L-S
Pin & Socket Connectors SQT-108-01-L-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-108-01-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-108-01-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-108-01-L-S
CONN RCPT 8POS 0.079 GOLD PCB

CONN RCPT 8POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec - 11P7264 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec
11P7264
Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec 11P7264
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Samtec - 15P2714 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Samtec
15P2714
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Samtec 15P2714
Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 8, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 8, 2 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679619 SQT-108-01-L-S SQT-108-01-L-S 11P7264 15P2714
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 450 volts
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A98252-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details