CONN RCPT 26POS 0.1 GOLD PCB Product overview: SSW-113-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-113-01-G-D can be used for catalog matching and distributor lookup.
Samtec SSW-113-01-G-D PCB Socket
CONN RCPT 26POS 0.1 GOLD PCB
CONN SCKT STRP SKT 26 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-113-01-G-D | SSW-113-01-G-D | 1557913 | SSW-113-01-G-D | 38AH2616 | 53AJ8317 |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn Sckt Strp Skt 26 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | ||||
| Current Rating | 4.7 amps | 4.7 amps | ||||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole | Through Hole Mount |