Win Source Part Number: 1193796-SQW-122-01-L
Category: Connectors, Interconnects>Rectan
Series: SQW
Number of Positions: 44
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.300" (7.62mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SQW-122-01-L-D-VS.; SQW12201LDVS;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1250-22
Base Product Number: SQW-122
Samtec SQW-122-01-L-D-VS PCB Socket
Samtec SQW-122-01-L-D-VS PCB Socket
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 44POS 0.079 GOLD SMD Product overview: SQW-122-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-122-01-L-D-V
CONN RCPT 44POS 0.079 GOLD SMD
SOCKET, 2.0MM, SMT, 2X22 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1193796-SQW-122-01-L-D-VS | 1981473 | SQW-122-01-L-D-VS | 315-SQW-122-01-L-D-VS | SQW-122-01-L-D-VS | 11P7448 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | PCB Sockets | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.0Mm, Smt, 2X22 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector; Wire to Board Connector | |||
| Termination | Solder | Smt | Solder | Solder | ||
| Mounting | SMD (SMT) | Surface mount | Surface Mount | Surface Mount | ||
| Current Rating | 3.8 amps | 3.8 amps | 3.8 amps |