The Tiger Buy Socket Strip with PCB Tails, part number 82P3124, features a 0.100" pitch and is RoHS compliant. It is designed for surface mount technology (SMT) applications and has a current rating of 4.7 A per pin when two pins are powered. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The socket strip is constructed with a black LCP insulator and phosphor bronze contacts, available with various plating options including gold and tin. It supports a maximum voltage rating of 465 VAC and 655 VDC, and is lead-free solderable. The product is compatible with multiple mating connectors, making it versatile for various applications.
CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSW-105-22-F-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-22-F-D-V
Samtec SSW-105-22-F-D-VS PCB Socket
Samtec SSW-105-22-F-D-VS PCB Socket
CONN RCPT 10POS 0.1 GOLD SMD
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-105-22-F-D-VS | SSW-105-22-F-D-VS | 1548322 | SSW-105-22-F-D-VS | 82P3124 |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | |||
| Current Rating | 4.7 amps | 4.7 amps | |||
| Category | Board to Board Connector | ||||
| Mounting | Surface mount | Surface Mount |