Samtec Inc. PCB Sockets SS-130-T-2-N

Description
Receptacle 2.54mm low profile 30way
Request a Quote Datasheet
Description
Receptacle 2.54mm low profile 30way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679757 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679757
PCB Sockets 7679757
Receptacle 2.54mm low profile 30way

Receptacle 2.54mm low profile 30way

Supplier's Site
PCB Sockets - 7679757P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679757P
PCB Sockets 7679757P
Receptacle 2.54mm low profile 30way

Receptacle 2.54mm low profile 30way

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SS-130-T-2-N
Electronic Connector 315-SS-130-T-2-N
CONN RCPT .100" 30POS GOLD T/H Product overview: SS-130-T-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-130-T-2-N can be used for catalog matching and distributor lookup.

CONN RCPT .100" 30POS GOLD T/H Product overview: SS-130-T-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-130-T-2-N can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SS-130-T-2-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SS-130-T-2-N
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-130-T-2-N
CONN RCPT 30POS 0.1 GOLD PCB

CONN RCPT 30POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 30Way, 1Row; Connector Systems Samtec - 11P7643 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 30Way, 1Row; Connector Systems Samtec
11P7643
Board-Board Connector, Socket, 30Way, 1Row; Connector Systems Samtec 11P7643
BOARD-BOARD CONNECTOR, SOCKET, 30WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 30WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 30, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec - 15P2763 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 30, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
15P2763
Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 30, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec 15P2763
Board-To-Board Connector, SS Series, Through Hole, Receptacle, 30, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SS Series, Through Hole, Receptacle, 30, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679757 7679757P 315-SS-130-T-2-N SS-130-T-2-N 11P7643 15P2763
Product Name PCB Sockets PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 30Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 30, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data