Samtec Inc. Pin & Socket Connectors SS-116-T-2-N

Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet
Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS-116-T-2-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS-116-T-2-N
Pin & Socket Connectors SS-116-T-2-N
.100 Single Row Screw Mach Skt Strip

.100 Single Row Screw Mach Skt Strip

Buy Now
PCB Sockets - 7679748P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679748P
PCB Sockets 7679748P
Receptacle 2.54mm low profile 16way

Receptacle 2.54mm low profile 16way

Supplier's Site
PCB Sockets - 7679748 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679748
PCB Sockets 7679748
Receptacle 2.54mm low profile 16way

Receptacle 2.54mm low profile 16way

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SS-116-T-2-N
Electronic Connector 315-SS-116-T-2-N
CONN RCPT 16POS 0.1 GOLD PCB Product overview: SS-116-T-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-116-T-2-N can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.1 GOLD PCB Product overview: SS-116-T-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-116-T-2-N can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SS-116-T-2-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SS-116-T-2-N
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-116-T-2-N
CONN RCPT 16POS 0.1 GOLD PCB

CONN RCPT 16POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 16Way, 1Row; Connector Systems Samtec - 11P7577 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 16Way, 1Row; Connector Systems Samtec
11P7577
Board-Board Connector, Socket, 16Way, 1Row; Connector Systems Samtec 11P7577
BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS-116-T-2-N 7679748P 7679748 315-SS-116-T-2-N SS-116-T-2-N 11P7577
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 16Way, 1Row; Connector Systems Samtec
Termination Solder Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data