0.40 mm Razor Beam LP Ultra Fine Pitch T
0.40 mm Razor Beam LP Ultra Fine Pitch T
0.40 mm Razor Beam LP Ultra Fine Pitch T
MEZZANINE CONN, HEADER, 80POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
MEZZANINE CONN, HEADER, 80POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
MEZZANINE CONN, HEADER, 80POS, 0.4MM
CONN HDR 80POS SMD GOLD
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1801004 | 1802014P | 83P3581 | 51AK9443 | ST4-40-1.00-L-D-P-TR |
| Product Name | PCB Sockets | PCB Sockets | Mezzanine Conn, Header, 80Pos, 0.4Mm; Mezzanine Connector Type Samtec | Mezzanine Conn, Header, 80Pos, 0.4Mm Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | Solder |