The Board-Board Connector, Socket, 16Way, 1Row from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. This connector features 16 contacts arranged in a single row and is suitable for through-hole mounting in a right-angle configuration. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The connector offers various lead styles and plating options, including gold and matte tin finishes, to accommodate different application requirements. It has a minimum pushout force of 1.5 lb and allows for a maximum allowable bow of 0.003 inches per inch. The product is RoHS compliant, making it suitable for environmentally conscious designs. This connector is part of the SSQ series, known for its reliability in electronic connections.
Samtec SSQ-116-02-G-S-RA PCB Socket
Samtec SSQ-116-02-G-S-RA PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 16POS 0.1 GOLD PCB R/A
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSQ-116-02-G-S-RA | 7655559P | 7655559 | 11P8546 | SSQ-116-02-G-S-RA |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 16Way, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole Mount Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 550 volts | 465 to 655 volts |