.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Samtec SSM-104-L-DV-K-TR PCB Socket
Samtec SSM-104-L-DV-K-TR PCB Socket
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-104-L-DV-K-TR | 2081717 | 50AJ8290 | SSM-104-L-DV-K-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 8 # |