CONN RCPT 100POS 0.05 GOLD SMD Product overview: SOLC-125-02-L-Q-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-125-02-L-Q-
.050 FOURRAY Quad Row Tiger Buy Skt Stri
.050" FOURRAY Quad Row Tiger Buy Skt Str
.050" FOURRAY Quad Row Tiger Buy Skt Str
CONN RCPT 100POS 0.05 GOLD SMD
SOCKET, 1.27MM, SMT, 4X25 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SOLC-125-02-L-Q-A | SOLC-125-02-L-Q-A | 2081561 | SOLC-125-02-L-Q-A | 10R0030 |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Smt, 4X25 Position; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | ||
| Current Rating | 2.4 amps | 2.4 amps | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |