Samtec Inc. Pin & Socket Connectors SL-132-T-12

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-132-T-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-132-T-12
Pin & Socket Connectors SL-132-T-12
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
PCB Sockets - 7679404P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679404P
PCB Sockets 7679404P
Receptacle 2.54mm PCB micro-socket 32way

Receptacle 2.54mm PCB micro-socket 32way

Supplier's Site
PCB Sockets - 7679404 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679404
PCB Sockets 7679404
Receptacle 2.54mm PCB micro-socket 32way

Receptacle 2.54mm PCB micro-socket 32way

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SL-132-T-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-132-T-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-132-T-12
CONN RCPT 32POS 0.1 GOLD PCB

CONN RCPT 32POS 0.1 GOLD PCB

Supplier's Site
Board-Board Conn, Socket, 32Way, 1Row; Connector Systems Samtec - 11P6834 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Socket, 32Way, 1Row; Connector Systems Samtec
11P6834
Board-Board Conn, Socket, 32Way, 1Row; Connector Systems Samtec 11P6834
BOARD-BOARD CONN, SOCKET, 32WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONN, SOCKET, 32WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SL-132-T-12 7679404P 7679404 SL-132-T-12 11P6834
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Conn, Socket, 32Way, 1Row; Connector Systems Samtec
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002800ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Mounting Through Hole
View Details