Samtec Inc. PCB Sockets SQT-108-01-L-D

Description
Samtec SQT-108-01-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec SQT-108-01-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1557939 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1557939
PCB Sockets 1557939
Samtec SQT-108-01-L-D PCB Socket

Samtec SQT-108-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 1548291 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1548291
PCB Sockets 1548291
Samtec SQT-108-01-L-D PCB Socket

Samtec SQT-108-01-L-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SQT-108-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-108-01-L-D
Pin & Socket Connectors SQT-108-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Singapore, Singapore
Electronic Connector
315-SQT-108-01-L-D
Electronic Connector 315-SQT-108-01-L-D
CONN RCPT 16POS 0.079 GOLD PCB Product overview: SQT-108-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-108-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.079 GOLD PCB Product overview: SQT-108-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-108-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-108-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-108-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-108-01-L-D
CONN RCPT 16POS 0.079 GOLD PCB

CONN RCPT 16POS 0.079 GOLD PCB

Supplier's Site
Btb Conn, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Samtec - 11P7262 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Samtec
11P7262
Btb Conn, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Samtec 11P7262
BTB CONN, RCPT, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series; Gender:Receptacle RoHS Compliant: Yes

BTB CONN, RCPT, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1557939 SQT-108-01-L-D 315-SQT-108-01-L-D SQT-108-01-L-D 11P7262
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Surface mount Through Hole Through Hole Mount
Voltage Rating 250 to 281 volts 250 to 281 volts
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data