Samtec Inc. PCB Sockets SSM-120-L-SV

Description
Samtec SSM-120-L-SV PCB Socket
Request a Quote Datasheet
Description
Samtec SSM-120-L-SV PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655452P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655452P
PCB Sockets 7655452P
Samtec SSM-120-L-SV PCB Socket

Samtec SSM-120-L-SV PCB Socket

Supplier's Site
PCB Sockets - 7655452 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655452
PCB Sockets 7655452
Samtec SSM-120-L-SV PCB Socket

Samtec SSM-120-L-SV PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SSM-120-L-SV
SMD Electronic Connector 315-SSM-120-L-SV
CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-120-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-120-L-SV can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-120-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-120-L-SV can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSM-120-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-120-L-SV
Pin & Socket Connectors SSM-120-L-SV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec - 11P7983 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec
11P7983
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec 11P7983
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec - 15P2813 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec
15P2813
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec 15P2813
Board-To-Board Connector, Vertical, SSM Series, Surface Mount, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, SSM Series, Surface Mount, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655452P 7655452 315-SSM-120-L-SV SSM-120-L-SV 11P7983 15P2813
Product Name PCB Sockets PCB Sockets SMD Electronic Connector Pin & Socket Connectors Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Surface mount Surface Mount
Voltage Rating 475 volts 405 to 572 volts
Unlock Full Specs
to access all available technical data