Samtec SSW-105-01-G-D PCB Socket
Samtec SSW-105-01-G-D PCB Socket
CONN RCPT 10POS 0.1 GOLD PCB Product overview: SSW-105-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-01-G-D can be used for catalog matching and distributor lookup.
Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
BOARD-TO-BOARD CONNECTOR, SSW SERIES, THROUGH HOLE, RECEPTACLE, 10, 2.54 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-105-01-G-D | 7655648P | 7655648 | 315-SSW-105-01-G-D | 70W0677 | 53AJ8312 | 18735087 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Electronic Connector | Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec | Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec | Connector/Terminal/Pin |
| Termination | Solder | Solder | Solder | ||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole Mount | |||||
| Voltage Rating | 550 volts | 465 to 655 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |