Samtec SMM-110-02-S-D PCB Socket
Samtec SMM-110-02-S-D PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2MM, DUAL, 20WAY; Pitch Spacing:2mm; No. of Contacts:20Contacts;
CONN RCPT 20POS 0.079 GOLD SMD
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679492P | 7679492 | 93K7469 | 15P2649 | SMM-110-02-S-D |
| Product Name | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec | Receptacle, 2Mm, Dual, 20Way; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Surface Mount | Solder | |
| Category | Board to Board Connector | ||||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 350 volts | 350 volts | |||
| Contact Pitch | 2 mm (0.0787 inch) |